The MCK12140DR2 is a phase-frequency detector designed for phase-locked loop applications, capable of handling frequencies up to 800 MHz. It features a small outline 8-lead SOIC package and is compatible with 100 K ECL logic levels. The device provides differential UP and DOWN outputs that generate pulse streams to control a voltage-controlled oscillator (VCO) when there is a frequency or phase difference between the reference and VCO inputs. It includes internal input pulldown resistors of 75 kΩ and offers over 1000 V ESD protection. The operating temperature range is from -40°C to +70°C, and it can operate in +5.0 V systems. The MCK12140DR2 is RoHS compliant and is available in tape and reel packaging for efficient handling.
IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR2 from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 225566-MCK12140DR2
Packaging: Reel - TR
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
IC DETECTOR PHASE FREQ 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-MCK12140DR2 | 225566-MCK12140DR2 | MCK12140DR2 |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR2 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | ECL | ECL; ECL | |
| Package Type | Reel - TR | Surface Mount; 8-SOIC | SOIC |
| Frequency | 800 MHz | 800 MHz | 800 MHz |