Manufacturer: ON Semiconductor
Win Source Part Number: 116483-MCK12140DG
Packaging: Tube/Rail
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes
800MHz ECL Clock Generator, SOIC, Surface Mount Product overview: MCK12140DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 800MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DG can be used for catalog matching and distributor lookup.
"Phase Frequency Detector IC 800MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FREQUENCY DETECTOR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 116483-MCK12140DG | 728-MCK12140DG | MCK12140DGOS-ND | MCK12140DG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DG | SMD 800MHz SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | No; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | 1 | |
| Package Type | Surface Mount; 8-SOIC | Rail/Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts |