onsemi 650MHz SOIC Clock and Timing IC MCK12140D

Description
PHASE DETECTOR, 650MHz, PDSO8, SOIC-8 Product overview: MCK12140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 650MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PHASE DETECTOR, 650MHz, PDSO8, SOIC-8 Product overview: MCK12140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 650MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650MHz SOIC Clock and Timing IC
728-MCK12140D
650MHz SOIC Clock and Timing IC 728-MCK12140D
PHASE DETECTOR, 650MHz, PDSO8, SOIC-8 Product overview: MCK12140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 650MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140D can be used for catalog matching and distributor lookup.

PHASE DETECTOR, 650MHz, PDSO8, SOIC-8 Product overview: MCK12140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 650MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140D - 058277-MCK12140D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140D
058277-MCK12140D
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140D 058277-MCK12140D
Manufacturer: ON Semiconductor Win Source Part Number: 058277-MCK12140D Packaging: Tube/Rail Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Maximum Input Frequency: 800MHz Differential - Input and Output: No/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 058277-MCK12140D
Packaging: Tube/Rail
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MCK12140D
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MCK12140D
IC DETECTOR PHASE FREQ 8SOIC

IC DETECTOR PHASE FREQ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-MCK12140D 058277-MCK12140D MCK12140D
Product Name 650MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140D Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Phase Frequency Detector; Clock Generator
Bus Interface ECL; ECL
Unlock Full Specs
to access all available technical data