Manufacturer: ON Semiconductor
Win Source Part Number: 208176-MCH6662-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: MCH6662
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 128pF @ 10V
Maximum Rds On at Id,Vgs: 160 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): HAT2292C-EL-E; DMN2300UFL4-7; MCH6662-TL-W;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 2A 800mW Surface Mount 6-MCPH
N-CH MOSFET 20V 2A Dual Si SOT-23-6 T/R Product overview: MCH6662-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6662-TL-H can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 2A 6MCPH
MOSFET 2N-CH 20V 2A MCPH6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 208176-MCH6662-TL-H | MCH6662-TL-H-ND | 289-MCH6662-TL-H | MCH6662-TL-H | MCH6662-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6662-TL-H | FET, MOSFET Arrays | Dual 20V 2A SOT-23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 800 milliwatts | 800 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package Type | SOT3; 6-MCPH | 6-SMD, Flat Leads | 6-SMD, Flat Leads |