onsemi Dual 20V MOSFET Transistor MCH6660-TL-W

Description
Complementary Dual Power MOSFET 20V, 3000-REEL Product overview: MCH6660-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6660-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complementary Dual Power MOSFET 20V, 3000-REEL Product overview: MCH6660-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6660-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V MOSFET Transistor
289-MCH6660-TL-W
Dual 20V MOSFET Transistor 289-MCH6660-TL-W
Complementary Dual Power MOSFET 20V, 3000-REEL Product overview: MCH6660-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6660-TL-W can be used for catalog matching and distributor lookup.

Complementary Dual Power MOSFET 20V, 3000-REEL Product overview: MCH6660-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6660-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - MCH6660-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
MCH6660-TL-WOSTR-ND
FET, MOSFET Arrays MCH6660-TL-WOSTR-ND
Mosfet Array N and P-Channel 20V 2A, 1.5A 800mW Surface Mount 6-MCPH

Mosfet Array N and P-Channel 20V 2A, 1.5A 800mW Surface Mount 6-MCPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6660-TL-W - 926513-MCH6660-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6660-TL-W
926513-MCH6660-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6660-TL-W 926513-MCH6660-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 926513-MCH6660-TL-W Operating Temperature Range: 150°C (TJ) Features: Mosfet Array N and P-Channel 20V 2A, 1.5A 800mW Surface Mount 6-MCPH Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH6660 Categories: Discrete Semiconductor Products Case / Package: 6-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MCH6660-TL-W-ND, MCH6660-TL-WOSCT, MCH6660-TL-WOSDKR, MCH6660-TL-WOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 926513-MCH6660-TL-W
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 20V 2A, 1.5A 800mW Surface Mount 6-MCPH
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH6660
Categories: Discrete Semiconductor Products
Case / Package: 6-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MCH6660-TL-W-ND, MCH6660-TL-WOSCT, MCH6660-TL-WOSDKR, MCH6660-TL-WOSTR

Buy Now Datasheet
Mosfet, N & P-Ch, 20V, 2A, Sot-363; Transistor Polarity Onsemi - 13AC3628 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 20V, 2A, Sot-363; Transistor Polarity Onsemi
13AC3628
Mosfet, N & P-Ch, 20V, 2A, Sot-363; Transistor Polarity Onsemi 13AC3628
MOSFET, N & P-CH, 20V, 2A, SOT-363; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.105ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

MOSFET, N & P-CH, 20V, 2A, SOT-363; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.105ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH+NCH 1.8V DRIVE S

MOSFET PCH+NCH 1.8V DRIVE S

Buy Now Datasheet
FET, MOSFET Arrays - MCH6660-TL-W - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
MCH6660-TL-W
FET, MOSFET Arrays MCH6660-TL-W
MOSFET N/P-CH 20V 2A/1.5A 6MCPH

MOSFET N/P-CH 20V 2A/1.5A 6MCPH

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6660-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6660-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6660-TL-W
MOSFET N/P-CH 20V 2A/1.5A 6MCPH

MOSFET N/P-CH 20V 2A/1.5A 6MCPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-MCH6660-TL-W MCH6660-TL-WOSTR-ND 926513-MCH6660-TL-W 13AC3628 MCH6660-TL-W MCH6660-TL-W MCH6660-TL-W
Product Name Dual 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6660-TL-W Mosfet, N & P-Ch, 20V, 2A, Sot-363; Transistor Polarity Onsemi MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-SMD, Flat Leads SOT3; 6-MCPH TO-3; SOT3 6-SMD, Flat Leads
Polarity P-Channel P-Channel; N and P-Channel
TJ 150 C (302 F) 150 C (302 F)
IDSS 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers