Dual N/P-CH MOSFET 20V 2A/1.5A 6-Pin SOT-23 Product overview: MCH6660-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 2A, 1.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 2A, 1.5A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6660-TL-H can be used for catalog matching and distributor lookup.
Complimentary N&P-Channel MOSFETs, 20V
Manufacturer: ON Semiconductor
Win Source Part Number: 1220726-MCH6660-TL-H
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-MCPH
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 800mW
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 2A, 1.5A
Rds On (Maximum) at Id, Vgs: 136mOhm at 1A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 1.8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 128pF at 10V
Mosfet Array N and P-Channel 20V 2A, 1.5A 800mW Surface Mount 6-MCPH
MOSFET N/P-CH 20V 2A/1.5A 6MCPH
MOSFET N/P-CH 20V 2A/1.5A MCPH6
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-MCH6660-TL-H | MCH6660-TL-H | 1220726-MCH6660-TL-H | MCH6660-TL-H-ND | MCH6660-TL-H | 598-MCH6660-TL-H |
| Product Name | Dual 20V 2A 1.5A MOSFET Transistor | Newest Parts - MCH6660-TL-H | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N/P-CH 20V 2A/1.5A MCPH6 | |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 800 milliwatts | 800 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Polarity | P-Channel | P-Channel; N and P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL |