onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6656-TL-E MCH6656-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999884-MCH6656-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 200 mA Drain to Source Resistance: 2.4 Ω
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999884-MCH6656-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 200 mA Drain to Source Resistance: 2.4 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6656-TL-E - 999884-MCH6656-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6656-TL-E
999884-MCH6656-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6656-TL-E 999884-MCH6656-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999884-MCH6656-TL-E Drain to Source Voltage (Vdss): 60 V Power Dissipation: 600 mW Number of Pins: 6 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 200 mA Drain to Source Resistance: 2.4 Ω

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999884-MCH6656-TL-E
Drain to Source Voltage (Vdss): 60 V
Power Dissipation: 600 mW
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 200 mA
Drain to Source Resistance: 2.4 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 999884-MCH6656-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6656-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
FET, MOSFET Arrays - 448-AUIRF7316QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers