Small Signal Field-Effect Transistor
Mosfet Array 2 P-Channel (Dual) 50V 140mA 800mW Surface Mount 6-MCPH
MOSFET 2P-CH 50V 0.14A 6MCPH
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | MCH6605-TL-E | MCH6605-TL-E-ND | MCH6605-TL-E |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | FL6 | 6-SMD, Flat Leads |