The MCH6604 is a dual N-channel power MOSFET in an MCPH6 package, designed for high-density mounting and low-power switching applications. Each MOSFET has a 50 V drain-source voltage rating, a DC drain current of 0.25 A, and a maximum on-resistance of 7.8 Ω at VGS=4 V and ID=50 mA. The device supports 1.5 V drive voltage and features ultrahigh-speed switching with a total gate charge of 1.57 nC. It operates with a channel temperature up to 150 °C and is housed in a compact 2.0 mm × 1.2 mm package compliant with SC-88, SC-70-6, and SOT-363 standards. The part is available in a 3,000 pcs/reel packing configuration.
MOSFET 2N-CH 50V 0.25A MCPH6 Product overview: MCH6604-TL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6604-TL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-MCH6604-TL |
| Product Name | 50V 0.25A MOSFET Transistor |
| PD | 800 milliwatts |