Win Source Part Number: 999364-MCH6601-TL-E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 200mA
Rds On (Max) @ Id, Vgs: 10.4Ohm @ 50mA, 4V
Power - Max: 800mW
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-MCPH
Gate Charge (Qg) (Max) @ Vgs: 1.43nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 7.5pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: MCH66
Product Status: Obsolete
Mosfet Array 2 P-Channel (Dual) 30V 200mA 800mW Surface Mount 6-MCPH
MOSFET 2P-CH 30V 0.2A MCPH6
MOSFET 2P-CH 30V 0.2A 6MCPH
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 999364-MCH6601-TL-E | MCH6601-TL-E-ND | 598-MCH6601-TL-E | MCH6601-TL-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET 2P-CH 30V 0.2A MCPH6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3 | 6-SMD, Flat Leads | ||
| V(BR)DSS | 30 volts |