Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat) Complementary Dual MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6545-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MCH6545-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 500mA 500MHz 550mW Surface Mount 6-MCPH
Bipolar (BJT) Transistor Array NPN, PNP 50V 500mA 500MHz 550mW Surface Mount 6-MCPH
Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat) Complementary Dual MCPH6
TRANS NPN/PNP 50V 0.5A 6MCPH
Bipolar Transistors - BJT BIP PNP+NPN 0.5A 50V
TRANS, COMPLEMENT, 50V, 0.5A, SOT363 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 277-MCH6545-TL-E | MCH6545-TL-EOSCT-ND | MCH6545-TL-E | MCH6545-TL-E | MCH6545-TL-E | 64AH4001 |
| Product Name | Dual 50V 1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Complement, 50V, 0.5A, Sot363 Rohs Compliant Onsemi | |
| Polarity | NPN; PNP | NPN; PNP | Complementary | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 550 milliwatts |