Bipolar Transistor, 50V, 0.5A, Low VCE(sat) NPN Dual MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6544-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MCH6544-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926511-MCH6544-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 500MHz 550mW Surface Mount 6-MCPH
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCH6544
Categories: Discrete Semiconductor Products
Case / Package: 6-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MCH6544-TL-EOSDKR, MCH6544-TL-E-ND, MCH6544-TL-EOSCT, MCH6544-TL-EOSTR
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 500MHz 550mW Surface Mount 6-MCPH
Trans GP BJT NPN 50V 0.5A 6-Pin MCPH T/R
Bipolar Transistors - BJT 2.5/3.3V 4:1 DIFF MUX
TRANS 2NPN 50V 0.5A 6MCPH
Bipolar Transistor, 50V, 0.5A, Low VCE(sat) NPN Single MCPH6 / REEL
TRANS 2NPN 50V 0.5A 6MCPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MCH6544-TL-E | 926511-MCH6544-TL-E | MCH6544-TL-EOSTR-ND | 598-MCH6544-TL-E | MCH6544-TL-E | MCH6544-TL-E | 52T8109 | MCH6544-TL-E |
| Product Name | Dual 50V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MCH6544-TL-E | Bipolar Transistor Arrays | Trans GP BJT NPN 50V 0.5A 6-Pin MCPH T/R | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, 50V, 0.5A, Low Vce(Sat) Npn Single Mcph6 / Reel Onsemi | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | 2 NPN (Dual); NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 60 volts | |||||||
| PD | 550 milliwatts | 550 milliwatts |