Bipolar (BJT) Transistor Array NPN, PNP 30V 700mA 540MHZ, 520MHz 550mW Surface Mount 6-MCPH
Bipolar (BJT) Transistor Array NPN, PNP 30V 700mA 540MHZ, 520MHz 550mW Surface Mount 6-MCPH
Bipolar (BJT) Transistor Array NPN, PNP 30V 700mA 540MHZ, 520MHz 550mW Surface Mount 6-MCPH
Bipolar Transistor, (-)30V, (-)3A, Low VCE(sat) Complementary Dual MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6541-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MCH6541-TL-E can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 30V 0.7A 6MCPH
TRANS NPN/PNP 30V 0.7A 6MCPH
Bipolar Transistors - BJT 2.5/3.3V 4:1 DIFF MUX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MCH6541-TL-EOSTR-ND | 277-MCH6541-TL-E | MCH6541-TL-E | MCH6541-TL-E | MCH6541-TL-E |
| Product Name | Bipolar Transistor Arrays | Dual 30V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | 6-SMD, Flat Leads | 6-SMD, Flat Leads | |||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| VCBO | -30 volts |