onsemi TRANSISTORS - Transistors (BJT) - Arrays - MCH6536-TL-E MCH6536-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803879-MCH6536-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 550mW Transistor Type: NPN, PNP Frequency - Transition: 330MHz, 490MHz Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCPH Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Current - Collector (Ic) (Maximum): 700mA, 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V, 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 10mA, 2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803879-MCH6536-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 550mW Transistor Type: NPN, PNP Frequency - Transition: 330MHz, 490MHz Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCPH Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Current - Collector (Ic) (Maximum): 700mA, 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V, 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 10mA, 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MCH6536-TL-E - 803879-MCH6536-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MCH6536-TL-E
803879-MCH6536-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - MCH6536-TL-E 803879-MCH6536-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 803879-MCH6536-TL-E Packaging: Reel Mounting Style: SMD Power - Max: 550mW Transistor Type: NPN, PNP Frequency - Transition: 330MHz, 490MHz Part Status: Obsolete (End Of Life) Supplier Device Package: 6-MCPH Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Current - Collector (Ic) (Maximum): 700mA, 500mA Voltage - Collector Emitter Breakdown (Maximum): 15V, 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 200mA DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 10mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 803879-MCH6536-TL-E
Packaging: Reel
Mounting Style: SMD
Power - Max: 550mW
Transistor Type: NPN, PNP
Frequency - Transition: 330MHz, 490MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-MCPH
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Current - Collector (Ic) (Maximum): 700mA, 500mA
Voltage - Collector Emitter Breakdown (Maximum): 15V, 12V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 200mA
DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 10mA, 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 803879-MCH6536-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MCH6536-TL-E
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Logic - Translators, Level Shifters - MC100LVELT22DTR2 - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details