onsemi N-Channel 60V 4A MOSFET Transistor MCH6445-TL-W

Description
Single N-Channel Power MOSFET, 60V, 4A, 78mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6445-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET, 60V, 4A, 78mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6445-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 4A MOSFET Transistor
278-MCH6445-TL-W
N-Channel 60V 4A MOSFET Transistor 278-MCH6445-TL-W
Single N-Channel Power MOSFET, 60V, 4A, 78mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6445-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 60V, 4A, 78mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6445-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6445-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MCH6445-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6445-TL-WOSTR-ND
Single FETs, MOSFETs MCH6445-TL-WOSTR-ND
N-Channel 60V 4A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

N-Channel 60V 4A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6445-TL-W - 926509-MCH6445-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6445-TL-W
926509-MCH6445-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6445-TL-W 926509-MCH6445-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 926509-MCH6445-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 4A (Ta) 1.5W (Ta) Surface Mount 6-MCPH Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH6445 Categories: Discrete Semiconductor Products Case / Package: 6-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: MCH6445-TL-WOSCT, MCH6445-TL-WOSDKR, MCH6445-TL-WOSTR, MCH6445-TL-W-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 926509-MCH6445-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 4A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH6445
Categories: Discrete Semiconductor Products
Case / Package: 6-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MCH6445-TL-WOSCT, MCH6445-TL-WOSDKR, MCH6445-TL-WOSTR, MCH6445-TL-W-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 4A 60V 4V DRIVE MCPH6

MOSFET NCH 4A 60V 4V DRIVE MCPH6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6445-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6445-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6445-TL-W
MOSFET N-CH 60V 4A 6MCPH

MOSFET N-CH 60V 4A 6MCPH

Supplier's Site
Mosfet, N-Ch, 60V, 4A, 150Deg C, 1.5W Rohs Compliant Onsemi - 54AH9157 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 4A, 150Deg C, 1.5W Rohs Compliant Onsemi
54AH9157
Mosfet, N-Ch, 60V, 4A, 150Deg C, 1.5W Rohs Compliant Onsemi 54AH9157
MOSFET, N-CH, 60V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MCH6445-TL-W MCH6445-TL-WOSTR-ND 926509-MCH6445-TL-W MCH6445-TL-W MCH6445-TL-W 54AH9157
Product Name N-Channel 60V 4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6445-TL-W MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 4A, 150Deg C, 1.5W Rohs Compliant Onsemi
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data