Manufacturer: ON Semiconductor
Win Source Part Number: 058235-MCH6437-P-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 6-MCPH
Dimension: 6-SMD, Flat Leads
MOSFET N-CH 20V 7A MCPH6
MOSFET N-CH 20V 7A MCPH6 Product overview: MCH6437-P-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MCH6437-P-TL-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 058235-MCH6437-P-TL-E | MCH6437-P-TL-E | 285-MCH6437-P-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6437-P-TL-E | 20V 7A MOSFET Transistor | |
| Package Type | SOT3; 6-MCPH | Reel - TR |