onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6413-TL-E MCH6413-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 225402-MCH6413-TL-E Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 225402-MCH6413-TL-E Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6413-TL-E - 225402-MCH6413-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6413-TL-E
225402-MCH6413-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6413-TL-E 225402-MCH6413-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 225402-MCH6413-TL-E Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 225402-MCH6413-TL-E
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
1.8V MOSFET Transistor - 278-MCH6413-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V MOSFET Transistor
278-MCH6413-TL-E
1.8V MOSFET Transistor 278-MCH6413-TL-E
NCH 1.8V DRIVE SERIES Product overview: MCH6413-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6413-TL-E can be used for catalog matching and distributor lookup.

NCH 1.8V DRIVE SERIES Product overview: MCH6413-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.8V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6413-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6413-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6413-TL-E
NCH 1.8V DRIVE SERIES

NCH 1.8V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 225402-MCH6413-TL-E 278-MCH6413-TL-E MCH6413-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6413-TL-E 1.8V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details