onsemi Single FETs, MOSFETs MCH6344-TL-W

Description
P-Channel 30V 2A (Ta) 800mW (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet
Description
P-Channel 30V 2A (Ta) 800mW (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6344-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6344-TL-WOSTR-ND
Single FETs, MOSFETs MCH6344-TL-WOSTR-ND
P-Channel 30V 2A (Ta) 800mW (Ta) Surface Mount SC-88FL/MCPH6

P-Channel 30V 2A (Ta) 800mW (Ta) Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6344-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6344-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6344-TL-W
MOSFET P-CH 30V 2A SC88FL/MCPH6

MOSFET P-CH 30V 2A SC88FL/MCPH6

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number MCH6344-TL-WOSTR-ND MCH6344-TL-W
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details