Manufacturer: ON Semiconductor
Win Source Part Number: 1074568-MCH6342-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-88FL/ MCPH6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 8.6nC @ 4.5V
Max Input Capacitance: 650pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 73 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Single P-Channel Power MOSFET, -30V, -4.5A, 73mΩ, 3000-REEL Product overview: MCH6342-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6342-TL-W can be used for catalog matching and distributor lookup.
P-Channel 30V 4.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
MOSFET P-CH 30V 4.5A MCPH6
MOSFET P-CH 30V 4.5A MCPH6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1074568-MCH6342-TL-W | 278-MCH6342-TL-W | MCH6342-TL-WOSTR-ND | MCH6342-TL-W | MCH6342-TL-W | MCH6342-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6342-TL-W | P-Channel -30V -4.5A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1500 milliwatts | 1500 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |