Single P-Channel Power MOSFET, -30V, -5A, 59mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6341-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6341-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 788221-MCH6341-TL-W
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Family Name: MCH6341
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: 6-MCPH
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 430pF @ 10V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 59 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): RRL025P03TR; RRL035P03TR; Si1443EDH-T1-GE3;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
P-Channel 30V 5A (Ta) Surface Mount 6-MCPH
P-Channel 30V 5A (Ta) Surface Mount 6-MCPH
P-Channel 30V 5A (Ta) Surface Mount 6-MCPH
MOSFET P-CH 30V 5A 6MCPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCH6341-TL-W | 788221-MCH6341-TL-W | MCH6341-TL-WOSDKR-ND | MCH6341-TL-W | MCH6341-TL-W |
| Product Name | P-Channel -30V -5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6341-TL-W | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) |