onsemi P-Channel -30V -3.5A MOSFET Transistor MCH6331-TL-W

Description
Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, 3000-REEL Product overview: MCH6331-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, 3000-REEL Product overview: MCH6331-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -3.5A MOSFET Transistor
278-MCH6331-TL-W
P-Channel -30V -3.5A MOSFET Transistor 278-MCH6331-TL-W
Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, 3000-REEL Product overview: MCH6331-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-W can be used for catalog matching and distributor lookup.

Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, 3000-REEL Product overview: MCH6331-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-W - 1074565-MCH6331-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-W
1074565-MCH6331-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-W 1074565-MCH6331-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1074565-MCH6331-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C (TJ) Case / Package: SC-88FL/ MCPH6 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 98 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074565-MCH6331-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-88FL/ MCPH6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 98 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - MCH6331-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6331-TL-WOSTR-ND
Single FETs, MOSFETs MCH6331-TL-WOSTR-ND
P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6331-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6331-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6331-TL-W
MOSFET P-CH 30V 3.5A MCPH6

MOSFET P-CH 30V 3.5A MCPH6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MCH6331-TL-W 1074565-MCH6331-TL-W MCH6331-TL-WOSTR-ND MCH6331-TL-W
Product Name P-Channel -30V -3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-W Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details