onsemi Single FETs, MOSFETs MCH6331-TL-E

Description
P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet
Description
P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6331-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6331-TL-E-ND
Single FETs, MOSFETs MCH6331-TL-E-ND
P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

P-Channel 30V 3.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -3.5A MOSFET Transistor
278-MCH6331-TL-E
P-Channel -30V -3.5A MOSFET Transistor 278-MCH6331-TL-E
Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6331-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-E can be used for catalog matching and distributor lookup.

Power MOSFET, -30V, 98mΩ, -3.5A, Single P-Channel, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6331-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6331-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-E - 044617-MCH6331-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-E
044617-MCH6331-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-E 044617-MCH6331-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 044617-MCH6331-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-MCPH Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A (Ta) Max Gate Charge: 5nC @ 10V Max Input Capacitance: 250pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 98 mOhm @ 1.5A, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 044617-MCH6331-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 98 mOhm @ 1.5A, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6331-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6331-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6331-TL-E
MOSFET P-CH 30V 3.5A 6MCPH

MOSFET P-CH 30V 3.5A 6MCPH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH6331-TL-E-ND 278-MCH6331-TL-E 044617-MCH6331-TL-E MCH6331-TL-E
Product Name Single FETs, MOSFETs P-Channel -30V -3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6331-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-SMD, Flat Leads SOT3; 6-MCPH 6-SMD, Flat Leads
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data