onsemi P-Channel -12V -3.5A MOSFET Transistor MCH6320-TL-W

Description
Single P-Channel Power MOSFET, -12V, -3.5A, 70mΩ, 3000-REEL Product overview: MCH6320-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6320-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET, -12V, -3.5A, 70mΩ, 3000-REEL Product overview: MCH6320-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6320-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -12V -3.5A MOSFET Transistor
278-MCH6320-TL-W
P-Channel -12V -3.5A MOSFET Transistor 278-MCH6320-TL-W
Single P-Channel Power MOSFET, -12V, -3.5A, 70mΩ, 3000-REEL Product overview: MCH6320-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6320-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -12V, -3.5A, 70mΩ, 3000-REEL Product overview: MCH6320-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6320-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MCH6320-TL-W-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6320-TL-W-ND
Single FETs, MOSFETs MCH6320-TL-W-ND
P-Channel 12V 3.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

P-Channel 12V 3.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6320-TL-W - 1074564-MCH6320-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6320-TL-W
1074564-MCH6320-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6320-TL-W 1074564-MCH6320-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1074564-MCH6320-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C (TJ) Case / Package: SC-88FL/ MCPH6 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 405pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074564-MCH6320-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-88FL/ MCPH6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 405pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6320-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6320-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6320-TL-W
MOSFET P-CH 12V 3.5A MCPH6

MOSFET P-CH 12V 3.5A MCPH6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MCH6320-TL-W MCH6320-TL-W-ND 1074564-MCH6320-TL-W MCH6320-TL-W
Product Name P-Channel -12V -3.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6320-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88FL/ MCPH6 405 pF @ 6 V
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data