onsemi P-Channel 12V 5A MOSFET Transistor MCH6307-TL-E

Description
TRANSISTOR,MOSFET,P- CHANNEL,12V V(BR)DSS,5A I(D),SOT-363VAR Product overview: MCH6307-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6307-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR,MOSFET,P- CHANNEL,12V V(BR)DSS,5A I(D),SOT-363VAR Product overview: MCH6307-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6307-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 12V 5A MOSFET Transistor
278-MCH6307-TL-E
P-Channel 12V 5A MOSFET Transistor 278-MCH6307-TL-E
TRANSISTOR,MOSFET,P- CHANNEL,12V V(BR)DSS,5A I(D),SOT-363VAR Product overview: MCH6307-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6307-TL-E can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,P-CHANNEL,12V V(BR)DSS,5A I(D),SOT-363VAR Product overview: MCH6307-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6307-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MCH6307-TL-E - 225383-MCH6307-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MCH6307-TL-E
225383-MCH6307-TL-E
TRANSISTORS - Transistors (BJT) - Single - MCH6307-TL-E 225383-MCH6307-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 225383-MCH6307-TL-E Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 225383-MCH6307-TL-E
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6307-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6307-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6307-TL-E
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MCH6307-TL-E 225383-MCH6307-TL-E MCH6307-TL-E
Product Name P-Channel 12V 5A MOSFET Transistor TRANSISTORS - Transistors (BJT) - Single - MCH6307-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details