Bipolar (BJT) Transistor NPN 50V 1A 420MHz 1W Surface Mount 6-MCPH
Bipolar (BJT) Transistor NPN 50V 1A 420MHz 1W Surface Mount 6-MCPH
Bipolar (BJT) Transistor NPN 50V 1A 420MHz 1W Surface Mount 6-MCPH
Win Source Part Number: 1131560-MCH6203-TL-E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 430mV @ 10mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 2V
Frequency - Transition: 420MHz
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-MCPH
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: MCH6203-TL-EOSCT,MCH
Base Product Number: MCH6203
Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6203-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH6203-TL-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP NPN 1A 50V
TRANS NPN 50V 1A 6MCPH
TRANSISTOR, NPN, 50V, 1A, SOT-363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:420MHz; Power Dissipation Pd:1W; DC Collector Current:1A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 50V 1A 6MCPH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MCH6203-TL-EOSCT-ND | 1131560-MCH6203-TL-E | 276-MCH6203-TL-E | MCH6203-TL-E | MCH6203-TL-E | 13AC3627 | MCH6203-TL-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 50V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 50V, 1A, Sot-363; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | 6-SMD, Flat Leads | SOT3 | TO-3; SOT3 | 6-SMD, Flat Leads | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||||
| Power Gain | 200 dB | ||||||
| Operating Frequency | 420 MHz | 420 MHz |