Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6123-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH6123-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074563-MCH6123-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 390MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 650mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 1W Surface Mount 6-MCPH
TRANS PNP 50V 3A 6MCPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MCH6123-TL-E | 1074563-MCH6123-TL-E | MCH6123-TL-E-ND | MCH6123-TL-E |
| Product Name | -50V -3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MCH6123-TL-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |