Manufacturer: ON Semiconductor
Win Source Part Number: 074834-MCH6122-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 180mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Bipolar (BJT) Transistor PNP 30V 3A 400MHz 1W Surface Mount 6-MCPH
TRANS PNP 30V 3A 6MCPH Product overview: MCH6122-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH6122-TL-H can be used for catalog matching and distributor lookup.
TRANS PNP 30V 3A 6MCPH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 074834-MCH6122-TL-H | MCH6122-TL-H-ND | 276-MCH6122-TL-H | MCH6122-TL-H |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MCH6122-TL-H | Single Bipolar Transistors | 30V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | ||
| Package Type | SOT3; 6-MCPH | 6-SMD, Flat Leads | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |