onsemi Single Bipolar Transistors MCH6103-TL-E

Description
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MCH6103-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MCH6103-TL-EOSCT-ND
Single Bipolar Transistors MCH6103-TL-EOSCT-ND
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Buy Now Datasheet
Single Bipolar Transistors - MCH6103-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MCH6103-TL-EOSDKR-ND
Single Bipolar Transistors MCH6103-TL-EOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Buy Now Datasheet
Single Bipolar Transistors - MCH6103-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MCH6103-TL-EOSTR-ND
Single Bipolar Transistors MCH6103-TL-EOSTR-ND
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Bipolar (BJT) Transistor PNP 50V 1A 420MHz 1W Surface Mount 6-MCPH

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MCH6103-TL-E - 074833-MCH6103-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MCH6103-TL-E
074833-MCH6103-TL-E
TRANSISTORS - Transistors (BJT) - Single - MCH6103-TL-E 074833-MCH6103-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 074833-MCH6103-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: PNP Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-MCPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 430mV @ 10mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 074833-MCH6103-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: PNP
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 430mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1W

Buy Now Datasheet
Singapore, Singapore
50V 1A Bipolar Transistor
276-MCH6103-TL-E
50V 1A Bipolar Transistor 276-MCH6103-TL-E
Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6103-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH6103-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6103-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MCH6103-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MCH6103-TL-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MCH6103-TL-E
Single Bipolar Transistors MCH6103-TL-E
TRANS PNP 50V 1A 6MCPH

TRANS PNP 50V 1A 6MCPH

Supplier's Site Datasheet
TRANS PNP 50V 1A MCPH6 - 598-MCH6103-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 1A MCPH6
598-MCH6103-TL-E
TRANS PNP 50V 1A MCPH6 598-MCH6103-TL-E
TRANS PNP 50V 1A MCPH6

TRANS PNP 50V 1A MCPH6

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MCH6103-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MCH6103-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MCH6103-TL-E
TRANS PNP 50V 1A 6MCPH

TRANS PNP 50V 1A 6MCPH

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MCH6103-TL-E
Bipolar Transistors - BJT MCH6103-TL-E
Bipolar Transistors - BJT BIP PNP 1A 50V

Bipolar Transistors - BJT BIP PNP 1A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MCH6103-TL-EOSCT-ND 074833-MCH6103-TL-E 276-MCH6103-TL-E MCH6103-TL-E 598-MCH6103-TL-E MCH6103-TL-E MCH6103-TL-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MCH6103-TL-E 50V 1A Bipolar Transistor Single Bipolar Transistors TRANS PNP 50V 1A MCPH6 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP; PNP PNP
Package Type 6-SMD, Flat Leads SOT3; 6-MCPH 6-SMD, Flat Leads
IC(max) 1000 milliamps
VCEO 50 volts 0.4300 volts
Unlock Full Specs
to access all available technical data