onsemi Dual 8 V 150 mA 16 GHz Bipolar Transistor MCH6001-TL-E

Description
RF Transistor, NPN Dual, 8 V, 150 mA, fT = 16 GHz, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6001-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH6001-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Transistor, NPN Dual, 8 V, 150 mA, fT = 16 GHz, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6001-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH6001-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 8 V 150 mA 16 GHz Bipolar Transistor
283-MCH6001-TL-E
Dual 8 V 150 mA 16 GHz Bipolar Transistor 283-MCH6001-TL-E
RF Transistor, NPN Dual, 8 V, 150 mA, fT = 16 GHz, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6001-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH6001-TL-E can be used for catalog matching and distributor lookup.

RF Transistor, NPN Dual, 8 V, 150 mA, fT = 16 GHz, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6001-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH6001-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - MCH6001-TL-E - 926507-MCH6001-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MCH6001-TL-E
926507-MCH6001-TL-E
TRANSISTORS - Transistors (BJT) - Arrays - MCH6001-TL-E 926507-MCH6001-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 926507-MCH6001-TL-E Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: MCH6001 Categories: Discrete Semiconductor Products Case / Package: 6-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MCH6001-TL-EOSDKR, MCH6001-TL-EOSCT, MCH6001-TL-E-ND, MCH6001-TL-EOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 926507-MCH6001-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCH6001
Categories: Discrete Semiconductor Products
Case / Package: 6-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MCH6001-TL-EOSDKR, MCH6001-TL-EOSCT, MCH6001-TL-E-ND, MCH6001-TL-EOSTR

Buy Now Datasheet
Bipolar RF Transistors - MCH6001-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH6001-TL-EOSCT-ND
Bipolar RF Transistors MCH6001-TL-EOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH6001-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH6001-TL-EOSTR-ND
Bipolar RF Transistors MCH6001-TL-EOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH6001-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH6001-TL-EOSDKR-ND
Bipolar RF Transistors MCH6001-TL-EOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Bipolar (BJT) Transistor Array 2 NPN (Dual) 8V 150mA 16GHz 600mW Surface Mount 6-MCPH

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MCH6001-TL-E
Bipolar Transistors - BJT MCH6001-TL-E
Bipolar Transistors - BJT BIP N+N 150MA 8V FT=16G

Bipolar Transistors - BJT BIP N+N 150MA 8V FT=16G

Buy Now Datasheet
Rf Trans, Npn, 8V, 0.15A, 150Deg C, 0.6W Rohs Compliant Onsemi - 54AH9155 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 8V, 0.15A, 150Deg C, 0.6W Rohs Compliant Onsemi
54AH9155
Rf Trans, Npn, 8V, 0.15A, 150Deg C, 0.6W Rohs Compliant Onsemi 54AH9155
RF TRANS, NPN, 8V, 0.15A, 150DEG C, 0.6W ROHS COMPLIANT: YES

RF TRANS, NPN, 8V, 0.15A, 150DEG C, 0.6W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rf Transistor, 8V, 150Ma, Ft=16Ghz Npn Dual Mcph6 / Reel Onsemi - 65T1376 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 8V, 150Ma, Ft=16Ghz Npn Dual Mcph6 / Reel Onsemi
65T1376
Rf Transistor, 8V, 150Ma, Ft=16Ghz Npn Dual Mcph6 / Reel Onsemi 65T1376
RF Transistor, 8V, 150mA, fT=16GHz NPN Dual MCPH6 / REEL

RF Transistor, 8V, 150mA, fT=16GHz NPN Dual MCPH6 / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MCH6001-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MCH6001-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MCH6001-TL-E
TRANS 2NPN 8V 0.15A 6MCPH

TRANS 2NPN 8V 0.15A 6MCPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-MCH6001-TL-E 926507-MCH6001-TL-E MCH6001-TL-EOSCT-ND MCH6001-TL-E 54AH9155 65T1376 MCH6001-TL-E
Product Name Dual 8 V 150 mA 16 GHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MCH6001-TL-E Bipolar RF Transistors Bipolar Transistors - BJT Rf Trans, Npn, 8V, 0.15A, 150Deg C, 0.6W Rohs Compliant Onsemi Rf Transistor, 8V, 150Ma, Ft=16Ghz Npn Dual Mcph6 / Reel Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type SOT3; 6-MCPH 6-SMD, Flat Leads TO-3 TO-3
Transistor Type Rf Trans, Npn, 8V, 0.15A, 150Deg C, 0.6W Rohs Compliant Onsemi Rf Transistor, 8V, 150Ma, Ft=16Ghz Npn Dual Mcph6 / Reel Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
125V 0.8A SOT23 Bipolar Transistor - 276-BCX42E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 800 milliamps
View Details
4 suppliers