onsemi Discrete Semiconductor Products MCH5837-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 003361-MCH5837-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 6-SMD (5 Leads), Flat Lead Manufacturer Device Package: 5-MCPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Diode (Isolated), Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 145 mOhm @ 1A, 4V Gate Charge (Qg) @ Vgs: 1.8nC @ 4V Input Capacitance (Ciss) @ Vds: 115pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 003361-MCH5837-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 6-SMD (5 Leads), Flat Lead Manufacturer Device Package: 5-MCPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Diode (Isolated), Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 145 mOhm @ 1A, 4V Gate Charge (Qg) @ Vgs: 1.8nC @ 4V Input Capacitance (Ciss) @ Vds: 115pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 003361-MCH5837-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
003361-MCH5837-TL-E
Discrete Semiconductor Products 003361-MCH5837-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 003361-MCH5837-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 6-SMD (5 Leads), Flat Lead Manufacturer Device Package: 5-MCPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Diode (Isolated), Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 145 mOhm @ 1A, 4V Gate Charge (Qg) @ Vgs: 1.8nC @ 4V Input Capacitance (Ciss) @ Vds: 115pF @ 10V Power - Max: 800mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 003361-MCH5837-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD (5 Leads), Flat Lead
Manufacturer Device Package: 5-MCPH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Diode (Isolated), Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 145 mOhm @ 1A, 4V
Gate Charge (Qg) @ Vgs: 1.8nC @ 4V
Input Capacitance (Ciss) @ Vds: 115pF @ 10V
Power - Max: 800mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH5837-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH5837-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH5837-TL-E
MOSFET N-CH 20V 2A 5MCPH

MOSFET N-CH 20V 2A 5MCPH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 003361-MCH5837-TL-E MCH5837-TL-E
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details