RF Transistor, NPN Single, 8 V, 150 mA, fT = 16 GHz, SC 82FL / MCPH4, 3000-REEL Product overview: MCH4021-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 V, 150 mA, 16 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 8 V, 150 mA, 16 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4021-TL-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount 4-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 074832-MCH4021-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 17.5dB
Frequency - Transition: 16GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-MCPH
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 8V
Typical Gain (hFE) (Min): 60 @ 50mA, 5V
Maximum Power Dissipation: 400mW
RF TRANS NPN 8V 16GHZ 4MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-MCH4021-TL-E | MCH4021-TL-EOSTR-ND | 074832-MCH4021-TL-E | MCH4021-TL-E |
| Product Name | 8 V 150 mA 16 GHz Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MCH4021-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 150 milliamps | |||
| VCEO | 8 volts | 8 volts | ||
| VCBO | 15 volts | |||
| PD | 400 milliwatts |