RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount 4-MCPH
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount 4-MCPH
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount 4-MCPH
Trans RF BJT NPN 8V 0.15A 400mW Automotive T/R Product overview: MCH4020-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, 0.15A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 8V, 0.15A, 400mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4020-TL-H can be used for catalog matching and distributor lookup.
TRANSISTOR, RF, NPN, 8V, 0.15A, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:8V; Transition Frequency ft:16GHz; Power Dissipation Pd:400mW; DC Collector Current:150mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 150MA 8V FT=16G
RF TRANS NPN 8V 16GHZ 4MCPH
RF TRANS NPN 8V 16GHZ 4MCPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MCH4020-TL-HOSTR-ND | 283-MCH4020-TL-H | 13AC3626 | MCH4020-TL-H | MCH4020-TL-H | MCH4020-TL-H |
| Product Name | Bipolar RF Transistors | Automotive 8V 0.15A 400mW Bipolar Transistor | Transistor, Rf, Npn, 8V, 0.15A, Sot-343; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | SOT-343F | TO-3; SOT3 | SOT-343F | |||
| Transistor Type | Transistor, Rf, Npn, 8V, 0.15A, Sot-343; Transistor Polarity Onsemi | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 8 volts | 8 volts |