Manufacturer: ON Semiconductor
Win Source Part Number: 074831-MCH4020-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 17.5dB
Frequency - Transition: 16GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-MCPH
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 8V
Typical Gain (hFE) (Min): 60 @ 50mA, 5V
Maximum Power Dissipation: 400mW
RF Transistor NPN 8V 150mA 16GHz 400mW Surface Mount 4-MCPH
RF TRANS NPN 8V 16GHZ 4MCPH Product overview: MCH4020-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 16GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4020-TL-E can be used for catalog matching and distributor lookup.
RF TRANS NPN 8V 16GHZ 4MCPH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 074831-MCH4020-TL-E | MCH4020-TL-E-ND | 283-MCH4020-TL-E | MCH4020-TL-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MCH4020-TL-E | Bipolar RF Transistors | 8V 16GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; 4-MCPH | SOT-343F | ||
| IC(max) | 150 milliamps | |||
| VCEO | 8 volts | 8 volts | ||
| VCBO | 15 volts |