RF Transistor, NPN Single, 12 V, 30 mA, fT = 10 GHz, SC 82FL / MCPH4, 3000-REEL Product overview: MCH4016-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 30 mA, 10 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 30 mA, 10 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4016-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 926506-MCH4016-TL-H
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 12V 30mA 10GHz 350mW Surface Mount 4-MCPH
Package: SOT-343F
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCH4016
Categories: Discrete Semiconductor Products
Case / Package: 4-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
RF Transistor NPN 12V 30mA 10GHz 350mW Surface Mount 4-MCPH
Transistor
RF TRANS NPN 12V 10GHZ 4MCPH
RF Bipolar Transistors HIGH-FREQUENCY TR
RF TRANS NPN 12V 10GHZ 4MCPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MCH4016-TL-H | 926506-MCH4016-TL-H | MCH4016-TL-H-ND | MCH4016-TL-H | MCH4016-TL-H | MCH4016-TL-H | MCH4016-TL-H |
| Product Name | 12 V 30 mA 10 GHz Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - MCH4016-TL-H | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF Bipolar Transistors | Bipolar RF Transistors | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 30 milliamps | 30 milliamps | |||||
| VCEO | 12 volts | 12 volts | 12 volts | ||||
| VCBO | 20 volts | ||||||
| PD | 350 milliwatts |