onsemi Bipolar RF Transistors MCH4015-TL-H

Description
RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH
Request a Quote
Description
RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Transistor, part number 07AH4111, is an NPN device designed for applications requiring low noise and high-frequency performance. It operates at a maximum collector-emitter voltage of 12V and supports a collector current of up to 100mA. The transistor features a high cut-off frequency of 10GHz, making it suitable for RF applications. It has a typical noise figure of 1.2dB at 1GHz, indicating its effectiveness in low-noise applications. The device is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. With a maximum power dissipation of 450mW and a junction temperature rating of 150°C, it is designed for reliable operation in demanding conditions. The package type is MCPH4, and it is available in a minimum packing quantity of 3,000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The RF Transistor, part number 07AH4111, is an NPN device designed for applications requiring low noise and high-frequency performance. It operates at a maximum collector-emitter voltage of 12V and supports a collector current of up to 100mA. The transistor features a high cut-off frequency of 10GHz, making it suitable for RF applications. It has a typical noise figure of 1.2dB at 1GHz, indicating its effectiveness in low-noise applications. The device is halogen-free and compliant with RoHS standards, ensuring it meets environmental regulations. With a maximum power dissipation of 450mW and a junction temperature rating of 150°C, it is designed for reliable operation in demanding conditions. The package type is MCPH4, and it is available in a minimum packing quantity of 3,000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MCH4015-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4015-TL-HOSTR-ND
Bipolar RF Transistors MCH4015-TL-HOSTR-ND
RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH4015-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4015-TL-HOSDKR-ND
Bipolar RF Transistors MCH4015-TL-HOSDKR-ND
RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH4015-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4015-TL-HOSCT-ND
Bipolar RF Transistors MCH4015-TL-HOSCT-ND
RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

RF Transistor NPN 12V 100mA 10GHz 450mW Surface Mount 4-MCPH

Buy Now Datasheet
Singapore, Singapore
12 V 100 mA 10 GHz Bipolar Transistor
283-MCH4015-TL-H
12 V 100 mA 10 GHz Bipolar Transistor 283-MCH4015-TL-H
RF Transistor, NPN Single, 12 V, 100 mA, fT = 10 GHz, SC 82FL / MCPH4, 3000-REEL Product overview: MCH4015-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA, 10 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 100 mA, 10 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4015-TL-H can be used for catalog matching and distributor lookup.

RF Transistor, NPN Single, 12 V, 100 mA, fT = 10 GHz, SC 82FL / MCPH4, 3000-REEL Product overview: MCH4015-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA, 10 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 100 mA, 10 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4015-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MCH4015-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MCH4015-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MCH4015-TL-H
RF TRANS NPN 12V 10GHZ 4MCPH

RF TRANS NPN 12V 10GHZ 4MCPH

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
MCH4015-TL-H
RF Bipolar Transistors MCH4015-TL-H
RF Bipolar Transistors HIGH FREQUENCY AMPLIFIER

RF Bipolar Transistors HIGH FREQUENCY AMPLIFIER

Buy Now Datasheet
Rf Trans, Npn, 12V, 0.1A, 150Deg C; Transistor Polarity Onsemi - 07AH4111 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 12V, 0.1A, 150Deg C; Transistor Polarity Onsemi
07AH4111
Rf Trans, Npn, 12V, 0.1A, 150Deg C; Transistor Polarity Onsemi 07AH4111
RF TRANS, NPN, 12V, 0.1A, 150DEG C; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:10GHz; Power Dissipation Pd:450mW; DC Collector Current:100mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

RF TRANS, NPN, 12V, 0.1A, 150DEG C; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:10GHz; Power Dissipation Pd:450mW; DC Collector Current:100mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number MCH4015-TL-HOSTR-ND 283-MCH4015-TL-H MCH4015-TL-H MCH4015-TL-H 07AH4111
Product Name Bipolar RF Transistors 12 V 100 mA 10 GHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF Bipolar Transistors Rf Trans, Npn, 12V, 0.1A, 150Deg C; Transistor Polarity Onsemi
Polarity NPN NPN NPN
Package Type SOT-343F TO-3
IC(max) 100 milliamps
VCEO 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data