RF Transistor, NPN Single, 12 V, 30 mA, fT = 10 GHz, SC 82FL / MCPH4, 3000-REEL Product overview: MCH4014-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 30 mA, 10 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 12 V, 30 mA, 10 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4014-TL-H can be used for catalog matching and distributor lookup.
RF Transistor NPN 12V 30mA 10GHz 350mW Surface Mount 4-MCPH
RF Transistor NPN 12V 30mA 10GHz 350mW Surface Mount 4-MCPH
RF TRANS NPN 12V 10GHZ 4MCPH
RF TRANS NPN 12V 10GHZ 4MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MCH4014-TL-H | MCH4014-TL-HOSTR-ND | MCH4014-TL-H | MCH4014-TL-H |
| Product Name | 12 V 30 mA 10 GHz Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 30 milliamps | 30 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts | |
| VCBO | 20 volts | |||
| PD | 350 milliwatts |