RF Transistor NPN 3.5V 15mA 22.5GHz 50mW Surface Mount 4-MCPH
RF TRANS NPN 3.5V 22.5GHZ 4MCPH
RF TRANS NPN 3.5V 22.5GHZ 4MCPH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MCH4013-TL-E-ND | MCH4013-TL-E | MCH4013-TL-E |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT-343F | SOT-343F | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 3.5 volts | 3.5 volts | |
| Output Power | 0.0500 watts | 0.0500 watts |