Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 101250-MCH4009-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - RF
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 4-SMD, Flat Leads
Manufacturer Device Package: 4-MCPH
Power - Max: 120mW
Voltage - Collector Emitter Breakdown (Max): 3.5V
Current - Collector (Ic) (Max): 40mA
Gain: 9dB ~ 13.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 5mA, 1V
Frequency - Transition: 25GHz
Noise Figure (dB Typ @ f): 1.1dB ~ 1.5dB @ 2GHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101250-MCH4009-TL-E |
| Product Name | Discrete Semiconductor Products |