Single N-Channel Power MOSFET 60V, 2A, 137mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3486-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3486-TL-W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1194117-MCH3486-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 137mOhm @ 1A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power Dissipation (Max): 1W (Ta)
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: SC-70FL/MCPH3
Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 310 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-MCH3486-TL-W-OS
Base Product Number: MCH3486
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
N-Channel 60V 2A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
MOSFET N-CH 60V 2A SC70FL/MCPH3
MOSFET, N-CH, 60V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES
MOSFET N-CH 60V 2A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCH3486-TL-W | 1194117-MCH3486-TL-W | MCH3486-TL-WOSTR-ND | MCH3486-TL-W | MCH3486-TL-W | 54AH9154 | MCH3486-TL-W |
| Product Name | N-Channel 60V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 2A, 150Deg C, 1W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| PD | 1000 milliwatts | 1000 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3 | 3-SMD, Flat Leads | 3-SMD, Flat Lead | TO-3 | 3-SMD, Flat Lead |