onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3481-TL-W MCH3481-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926504-MCH3481-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3481 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MCH3481-TL-WOSCT, MCH3481-TL-WOSTR, MCH3481-TL-WOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926504-MCH3481-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3481 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MCH3481-TL-WOSCT, MCH3481-TL-WOSTR, MCH3481-TL-WOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3481-TL-W - 926504-MCH3481-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3481-TL-W
926504-MCH3481-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3481-TL-W 926504-MCH3481-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 926504-MCH3481-TL-W Operating Temperature Range: 150°C (TJ) Features: N-Channel 20 V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3 Package: Reel - TR Package: SOT-23-3 Flat Leads Mounting: Surface Mount Part Status: Obsolete Family Name: MCH3481 Categories: Discrete Semiconductor Products Case / Package: SC-70FL/MCPH3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: MCH3481-TL-WOSCT, MCH3481-TL-WOSTR, MCH3481-TL-WOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 926504-MCH3481-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH3481
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MCH3481-TL-WOSCT, MCH3481-TL-WOSTR, MCH3481-TL-WOSDKR

Buy Now Datasheet
Single FETs, MOSFETs - MCH3481-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH3481-TL-WOSTR-ND
Single FETs, MOSFETs MCH3481-TL-WOSTR-ND
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2A MOSFET Transistor
278-MCH3481-TL-W
N-Channel 20V 2A MOSFET Transistor 278-MCH3481-TL-W
Single N-Channel Power MOSFET, 20V, 2A, 104mΩ, 3000-REEL Product overview: MCH3481-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3481-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 20V, 2A, 104mΩ, 3000-REEL Product overview: MCH3481-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3481-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 1.2V Power MOSFE

MOSFET NCH 1.2V Power MOSFE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3481-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3481-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3481-TL-W
MOSFET N-CH 20V 2A SC70FL/MCPH3

MOSFET N-CH 20V 2A SC70FL/MCPH3

Supplier's Site
Mosfet Transistor, N Channel, 2 A, 20 V, 0.08 Ohm, 4.5 V, 900 Mv Rohs Compliant Onsemi - 75Y1602 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2 A, 20 V, 0.08 Ohm, 4.5 V, 900 Mv Rohs Compliant Onsemi
75Y1602
Mosfet Transistor, N Channel, 2 A, 20 V, 0.08 Ohm, 4.5 V, 900 Mv Rohs Compliant Onsemi 75Y1602
MOSFET Transistor, N Channel, 2 A, 20 V, 0.08 ohm, 4.5 V, 900 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2 A, 20 V, 0.08 ohm, 4.5 V, 900 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 926504-MCH3481-TL-W MCH3481-TL-WOSTR-ND 278-MCH3481-TL-W MCH3481-TL-W MCH3481-TL-W 75Y1602
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3481-TL-W Single FETs, MOSFETs N-Channel 20V 2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 2 A, 20 V, 0.08 Ohm, 4.5 V, 900 Mv Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data