Single N-Channel Power MOSFET 30V, 2A, 165mΩ, 3000-REEL Product overview: MCH3478-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3478-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074558-MCH3478-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 1.7nC @ 4.5V
Max Input Capacitance: 130pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 165 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor
MOSFET, N-CH, 30V, 2A, 150DEG C, 1.2W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.2W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 30V 2A 3MCPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH3478-TL-W | 1074558-MCH3478-TL-W | MCH3478-TL-W | 50AC5687 | MCH3478-TL-W | MCH3478-TL-W | MCH3478-TL-W |
| Product Name | N-Channel 30V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3478-TL-W | Mosfet, N-Ch, 30V, 2A, 150Deg C, 1.2W; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 800 milliwatts | 1200 milliwatts | 800 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |