onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-H MCH3477-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074557-MCH3477-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Max Gate Charge: 5.1nC @ 4.5V Max Input Capacitance: 410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 38 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074557-MCH3477-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Max Gate Charge: 5.1nC @ 4.5V Max Input Capacitance: 410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 38 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-H - 1074557-MCH3477-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-H
1074557-MCH3477-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-H 1074557-MCH3477-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1074557-MCH3477-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Max Gate Charge: 5.1nC @ 4.5V Max Input Capacitance: 410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 38 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1074557-MCH3477-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Max Gate Charge: 5.1nC @ 4.5V
Max Input Capacitance: 410pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 38 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 4.5A MOSFET Transistor
278-MCH3477-TL-H
N-Channel 20V 4.5A MOSFET Transistor 278-MCH3477-TL-H
Single N-Channel Power MOSFET 20V, 4.5A, 38mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3477-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3477-TL-H can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 4.5A, 38mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3477-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3477-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3477-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3477-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3477-TL-H
MOSFET N-CH 20V 4.5A SC70

MOSFET N-CH 20V 4.5A SC70

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1074557-MCH3477-TL-H 278-MCH3477-TL-H MCH3477-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-H N-Channel 20V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8407-7P - 862672-AUIRFS8407-7P - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; PG-TO263-7
View Details
6 suppliers