Single N-Channel Power MOSFET 20V, 2A, 125mΩ, 3000-REEL Product overview: MCH3476-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3476-TL-W can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
Small Signal Field-Effect Transistor
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Manufacturer: ON Semiconductor
Win Source Part Number: 883971-MCH3476-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH34
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 20V 2A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCH3476-TL-W | MCH3476-TL-W | MCH3476-TL-W-ND | 883971-MCH3476-TL-W | MCH3476-TL-W |
| Product Name | N-Channel 20V 2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3476-TL-W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SC-70FL | 3-SMD, Flat Leads | SOT3; SOT23; SC-70FL/MCPH3 | 128 pF @ 10 V |