onsemi Single FETs, MOSFETs MCH3476-TL-H

Description
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet
Description
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH3476-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH3476-TL-HOSTR-ND
Single FETs, MOSFETs MCH3476-TL-HOSTR-ND
N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

N-Channel 20V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 2A MOSFET Transistor
278-MCH3476-TL-H
N-Channel 20V 2A MOSFET Transistor 278-MCH3476-TL-H
Single N-Channel Power MOSFET 20V, 2A, 125mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3476-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3476-TL-H can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 2A, 125mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3476-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3476-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3476-TL-H - 1074556-MCH3476-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3476-TL-H
1074556-MCH3476-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3476-TL-H 1074556-MCH3476-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1074556-MCH3476-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Max Gate Charge: 1.8nC @ 4.5V Max Input Capacitance: 128pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1074556-MCH3476-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 128pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 125 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 1.8V DRIVE SERIES

MOSFET NCH 1.8V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3476-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3476-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3476-TL-H
MOSFET N-CH 20V 2A SC70FL/MCPH3

MOSFET N-CH 20V 2A SC70FL/MCPH3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH3476-TL-HOSTR-ND 278-MCH3476-TL-H 1074556-MCH3476-TL-H MCH3476-TL-H MCH3476-TL-H
Product Name Single FETs, MOSFETs N-Channel 20V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3476-TL-H MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-SMD, Flat Leads SOT3; SC-70FL/MCPH3 3-SMD, Flat Lead
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data