onsemi N-Channel 30V 1.8A MOSFET Transistor MCH3475-TL-E

Description
Single N-Channel Power MOSFET 30V,1.8A, 180mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3475-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3475-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 30V,1.8A, 180mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3475-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3475-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 1.8A MOSFET Transistor
278-MCH3475-TL-E
N-Channel 30V 1.8A MOSFET Transistor 278-MCH3475-TL-E
Single N-Channel Power MOSFET 30V,1.8A, 180mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3475-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3475-TL-E can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V,1.8A, 180mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3475-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3475-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3475-TL-E - 1074555-MCH3475-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3475-TL-E
1074555-MCH3475-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3475-TL-E 1074555-MCH3475-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1074555-MCH3475-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.8A (Ta) Max Gate Charge: 2nC @ 10V Max Input Capacitance: 88pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 900mA, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1074555-MCH3475-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.8A (Ta)
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 88pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 900mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 869-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
869-1172-2-ND
Single FETs, MOSFETs 869-1172-2-ND
N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

N-Channel 30V 1.8A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET LOW-NOISE AMPLIFIER

MOSFET LOW-NOISE AMPLIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3475-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3475-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3475-TL-E
MOSFET N-CH 30V 1.8A SC70

MOSFET N-CH 30V 1.8A SC70

Supplier's Site
Mosfet, N-Ch, 30V, 1.8A, Sot-323; Transistor Polarity Onsemi - 99AC4050 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.8A, Sot-323; Transistor Polarity Onsemi
99AC4050
Mosfet, N-Ch, 30V, 1.8A, Sot-323; Transistor Polarity Onsemi 99AC4050
MOSFET, N-CH, 30V, 1.8A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 1.8A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:1.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MCH3475-TL-E 1074555-MCH3475-TL-E 869-1172-2-ND MCH3475-TL-E MCH3475-TL-E 99AC4050
Product Name N-Channel 30V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3475-TL-E Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 1.8A, Sot-323; Transistor Polarity Onsemi
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 800 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRFB4610-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers