Single N-Channel Power MOSFET 30V, 4A, 50mΩ, 3000-REEL Product overview: MCH3474-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3474-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074554-MCH3474-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 4.7nC @ 4.5V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
MOSFET Transistor, N Channel, 4 A, 30 V, 0.038 ohm, 4.5 V, 1.3 V RoHS Compliant: Yes
MOSFET N-CH 30V 4A SC70FL/MCPH3
MOSFET N-CH 30V 4A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH3474-TL-W | 1074554-MCH3474-TL-W | MCH3474-TL-WOSTR-ND | 75Y1601 | MCH3474-TL-W | MCH3474-TL-W | MCH3474-TL-W |
| Product Name | N-Channel 30V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-W | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 4 A, 30 V, 0.038 Ohm, 4.5 V, 1.3 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 1000 milliwatts | 1000 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |