N-CH MOSFET 30V 4A SOT-23 (MCPH) Si Surface Mount Product overview: MCH3474-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 4A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 4A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3474-TL-H can be used for catalog matching and distributor lookup.
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Manufacturer: ON Semiconductor
Win Source Part Number: 883970-MCH3474-TL-H
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Package: Reel - TR
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCH34
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 4A SC70FL/MCPH3
MOSFET N-CH 30V 4A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCH3474-TL-H | MCH3474-TL-H-ND | 883970-MCH3474-TL-H | MCH3474-TL-H | MCH3474-TL-H |
| Product Name | SMD 30V 4A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-H | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel |