onsemi Single FETs, MOSFETs MCH3474-TL-E

Description
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet
Description
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH3474-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH3474-TL-E-ND
Single FETs, MOSFETs MCH3474-TL-E-ND
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3

N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-E - 208169-MCH3474-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-E
208169-MCH3474-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-E 208169-MCH3474-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 208169-MCH3474-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Max Gate Charge: 4.7nC @ 4.5V Max Input Capacitance: 430pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 208169-MCH3474-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Max Gate Charge: 4.7nC @ 4.5V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2A, 4.5V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 4A MOSFET Transistor
278-MCH3474-TL-E
N-Channel 30V 4A MOSFET Transistor 278-MCH3474-TL-E
Single N-Channel Power MOSFET 30V, 4A, 50mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3474-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3474-TL-E can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 4A, 50mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3474-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3474-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3474-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3474-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3474-TL-E
MOSFET N-CH 30V 4A SC70FL/MCPH3

MOSFET N-CH 30V 4A SC70FL/MCPH3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH3474-TL-E-ND 208169-MCH3474-TL-E 278-MCH3474-TL-E MCH3474-TL-E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3474-TL-E N-Channel 30V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-SMD, Flat Leads SOT3; SC-70FL/MCPH3 4.7 nC @ 4.5 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers