Manufacturer: ON Semiconductor
Win Source Part Number: 1074553-MCH3383-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0.9V, 2.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 800mV @ 1mA
Max Gate Charge: 6.2nC @ 2.5V
Max Input Capacitance: 1010pF @ 6V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 69 mOhm @ 1.5A, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Single P-Channel Power MOSFET, -12V, -3.5A, 69mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3383-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3383-TL-H can be used for catalog matching and distributor lookup.
P-Channel 12V 3.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
MOSFET P-CH 12V 3.5A SC70
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1074553-MCH3383-TL-H | 278-MCH3383-TL-H | MCH3383-TL-HOSTR-ND | MCH3383-TL-H | MCH3383-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3383-TL-H | P-Channel -12V -3.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 12 volts | ||||
| PD | 1000 milliwatts |