P-Channel 12V 2A (Ta) 800mW (Ta) Surface Mount SC-70FL/MCPH3
Small Signal Field-Effect Transistor
MOSFET P-CH 12V 2A SC70FL/MCPH3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | MCH3382-TL-WOSTR-ND | MCH3382-TL-W | MCH3382-TL-W |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel |